Microsemi Corp. Diodes, Rectifiers - Single - APT30DQ100KG APT30DQ100KG

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 768687-APT30DQ100KG Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-2 Diode Type: Standard Current - Average Rectified (Io): 30A Reverse Recovery Time (trr): 295ns Current - Reverse Leakage @ Vr: 100μA @ 1000V Operating Temperature - Junction: -55°C ~ 175°C Family Name: APT30DQ100K Categories: Discrete Semiconductor Products Manufacturer Package: TO-220 [K] Voltage - Forward (Vf) (Maximum) @ If: 3V @ 30A Voltage - DC Reverse (Vr) (Maximum): 1000V Alternative Parts (Cross-Reference): MR2410-BP; MR2410FR; RHRP30100; MR2410; Introduction Date: February 18, 2005 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 768687-APT30DQ100KG Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-2 Diode Type: Standard Current - Average Rectified (Io): 30A Reverse Recovery Time (trr): 295ns Current - Reverse Leakage @ Vr: 100μA @ 1000V Operating Temperature - Junction: -55°C ~ 175°C Family Name: APT30DQ100K Categories: Discrete Semiconductor Products Manufacturer Package: TO-220 [K] Voltage - Forward (Vf) (Maximum) @ If: 3V @ 30A Voltage - DC Reverse (Vr) (Maximum): 1000V Alternative Parts (Cross-Reference): MR2410-BP; MR2410FR; RHRP30100; MR2410; Introduction Date: February 18, 2005 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - APT30DQ100KG - 768687-APT30DQ100KG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - APT30DQ100KG
768687-APT30DQ100KG
Diodes, Rectifiers - Single - APT30DQ100KG 768687-APT30DQ100KG
Manufacturer: Microsemi Corporation Win Source Part Number: 768687-APT30DQ100KG Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-2 Diode Type: Standard Current - Average Rectified (Io): 30A Reverse Recovery Time (trr): 295ns Current - Reverse Leakage @ Vr: 100μA @ 1000V Operating Temperature - Junction: -55°C ~ 175°C Family Name: APT30DQ100K Categories: Discrete Semiconductor Products Manufacturer Package: TO-220 [K] Voltage - Forward (Vf) (Maximum) @ If: 3V @ 30A Voltage - DC Reverse (Vr) (Maximum): 1000V Alternative Parts (Cross-Reference): MR2410-BP; MR2410FR; RHRP30100; MR2410; Introduction Date: February 18, 2005 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 768687-APT30DQ100KG
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-2
Diode Type: Standard
Current - Average Rectified (Io): 30A
Reverse Recovery Time (trr): 295ns
Current - Reverse Leakage @ Vr: 100μA @ 1000V
Operating Temperature - Junction: -55°C ~ 175°C
Family Name: APT30DQ100K
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220 [K]
Voltage - Forward (Vf) (Maximum) @ If: 3V @ 30A
Voltage - DC Reverse (Vr) (Maximum): 1000V
Alternative Parts (Cross-Reference): MR2410-BP; MR2410FR; RHRP30100; MR2410;
Introduction Date: February 18, 2005
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
APT30DQ100KG
Rectifiers APT30DQ100KG
Rectifiers FG, FRED, 1000V, TO-220, RoHS

Rectifiers FG, FRED, 1000V, TO-220, RoHS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers
Product Number 768687-APT30DQ100KG APT30DQ100KG
Product Name Diodes, Rectifiers - Single - APT30DQ100KG Rectifiers
Diode Type Standard
VF 3 volts
VR 1000 volts
IR 0.1000 mA
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B483F-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Assembly - SPJ400F - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
High-speed switching diode - BAS16W,115 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
9 suppliers
Discrete Semiconductor Products - 231417-BAS40-06 E6327 - Win Source Electronics
Specs
Diode Type Schottky; Diodes,Rectifiers - Arrays
View Details
2 suppliers