Microsemi Corp. Bridge Rectifiers - APT30DF60HJ APT30DF60HJ

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1004898-APT30DF60HJ Packaging: Bulk Mounting: Chassis Mount Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 60A Voltage - Forward (Vf) (Max) @ If: 2.2V @ 30A Current - Reverse Leakage @ Vr: 250μA @ 600V Voltage - Peak Reverse (Max): 600V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: SOT-227 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1004898-APT30DF60HJ Packaging: Bulk Mounting: Chassis Mount Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 60A Voltage - Forward (Vf) (Max) @ If: 2.2V @ 30A Current - Reverse Leakage @ Vr: 250μA @ 600V Voltage - Peak Reverse (Max): 600V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: SOT-227 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - APT30DF60HJ - 1004898-APT30DF60HJ - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - APT30DF60HJ
1004898-APT30DF60HJ
Bridge Rectifiers - APT30DF60HJ 1004898-APT30DF60HJ
Manufacturer: Microsemi Corporation Win Source Part Number: 1004898-APT30DF60HJ Packaging: Bulk Mounting: Chassis Mount Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 60A Voltage - Forward (Vf) (Max) @ If: 2.2V @ 30A Current - Reverse Leakage @ Vr: 250μA @ 600V Voltage - Peak Reverse (Max): 600V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: SOT-227 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 1004898-APT30DF60HJ
Packaging: Bulk
Mounting: Chassis Mount
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 60A
Voltage - Forward (Vf) (Max) @ If: 2.2V @ 30A
Current - Reverse Leakage @ Vr: 250μA @ 600V
Voltage - Peak Reverse (Max): 600V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: SOT-227
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
APT30DF60HJ
Bridge Rectifiers APT30DF60HJ
Bridge Rectifiers CC0029

Bridge Rectifiers CC0029

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers
Product Number 1004898-APT30DF60HJ APT30DF60HJ
Product Name Bridge Rectifiers - APT30DF60HJ Bridge Rectifiers
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 155153P - RS Components, Ltd.
Specs
Package SOD-323; SOD-323
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B485H-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diode - 1N5621US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 2000 mA
trr 300 ns
View Details
Bridge Rectifier 1.2A D-38EA - 1KAB20E - Karl Kruse GmbH & Co. KG
Specs
Rectifier Configuration / Technology Bridge
View Details