Microsemi Corp. Diodes, Rectifiers - Single - APT30D60BG APT30D60BG

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 039265-APT30D60BG Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 30A Voltage - Forward (Vf) (Max) @ If: 1.8V @ 30A Reverse Recovery Time (trr): 85ns Current - Reverse Leakage @ Vr: 250μA @ 600V Operating Temperature - Junction: -55°C to 175°C Family Name: APT30D60B Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247 [B] Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): RURG3060_NL; RHRG3060_NL; FFH30S60S; Introduction Date: January 26, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 039265-APT30D60BG Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 30A Voltage - Forward (Vf) (Max) @ If: 1.8V @ 30A Reverse Recovery Time (trr): 85ns Current - Reverse Leakage @ Vr: 250μA @ 600V Operating Temperature - Junction: -55°C to 175°C Family Name: APT30D60B Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247 [B] Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): RURG3060_NL; RHRG3060_NL; FFH30S60S; Introduction Date: January 26, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - APT30D60BG - 039265-APT30D60BG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - APT30D60BG
039265-APT30D60BG
Diodes, Rectifiers - Single - APT30D60BG 039265-APT30D60BG
Manufacturer: Microsemi Corporation Win Source Part Number: 039265-APT30D60BG Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 30A Voltage - Forward (Vf) (Max) @ If: 1.8V @ 30A Reverse Recovery Time (trr): 85ns Current - Reverse Leakage @ Vr: 250μA @ 600V Operating Temperature - Junction: -55°C to 175°C Family Name: APT30D60B Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247 [B] Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): RURG3060_NL; RHRG3060_NL; FFH30S60S; Introduction Date: January 26, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 039265-APT30D60BG
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 1.8V @ 30A
Reverse Recovery Time (trr): 85ns
Current - Reverse Leakage @ Vr: 250μA @ 600V
Operating Temperature - Junction: -55°C to 175°C
Family Name: APT30D60B
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247 [B]
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): RURG3060_NL; RHRG3060_NL; FFH30S60S;
Introduction Date: January 26, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 039265-APT30D60BG
Product Name Diodes, Rectifiers - Single - APT30D60BG
Diode Type Standard
VF 1.8 volts
VR 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N3647 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 600 mA
View Details
B48-2 and B48-2T Series B485F-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
High-voltage switching diode - BAS521,135 - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1.1 to 0.0011 volts
View Details
6 suppliers