Manufacturer: Microsemi Corporation
Win Source Part Number: 1146692-APT27GA90BD1
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3
Power - Max: 223W
IGBT Type: PT
Current - Collector Pulsed (Icm): 79A
Switching Energy: 413μJ (on), 287μJ (off)
Input Type: Standard
Gate Charge: 62nC
Td (on/off) @ 25°C: 9ns/98ns
Test Condition: 600V, 14A, 10 Ohm, 15V
Family Name: APT27GA90BD15
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: TO-247 [B]
Current - Collector (Ic) (Maximum): 48A
Voltage - Collector Emitter Breakdown (Maximum): 900V
Vce(on) (Maximum) @ Vge, Ic: 3.1V @ 15V, 14A
Alternative Parts (Cross-Reference): RJH1BF6RDPQ-80#T2; RJH1BF6RDPQ-80-T2; AP30G120W;
Introduction Date: May 21, 2008
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
IGBT Transistors FG, IGBT-COMBI, 900V, TO-247
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1146692-APT27GA90BD15 | APT27GA90BD15 |
| Product Name | IGBTs - Single - APT27GA90BD15 | IGBT Transistors |
| VCES | 900 volts |