Manufacturer: Microsemi Corporation
Win Source Part Number: 051447-APT25GP90BDQ1
Packaging: Tube/Rail
Mounting: Through Hole
IGBT Type: PT
Input Type: Standard
Gate Charge: 110nC
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247 [B]
Maximum Current Collector: 72A
VCEO Maximum Collector-Emitter Breakdown Voltage: 900V
Maximum Power Dissipation: 417W
Pulsed Collector Current: 110A
Collector-emitter saturation voltage(Max): 3.9V @ 15V, 25A
Total Switching Energy(Ets): 370μJ (off)
Turn-on and Turn-off delay time: 13ns/55ns
Testing Conditions: 600V, 40A, 4.3 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 1
IGBT Transistors FG, IGBT-COMBI, 900V, TO-247, RoHS
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 051447-APT25GP90BDQ1G | APT25GP90BDQ1G |
| Product Name | IGBTs - Single - APT25GP90BDQ1G | IGBT Transistors |
| VCE(on) | 3.9 volts |