Manufacturer: Microsemi Corporation
Win Source Part Number: 1146688-APT25GP120BG
Manufacturer Homepage: www.microsemi.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
IGBT Transistors FG, IGBT, 1200V, 25A, TO-247, RoHS
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Power MOSFET | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1146688-APT25GP120BG | APT25GP120BG |
| Product Name | IGBTs - Single - APT25GP120BG | IGBT Transistors |
| Package Type | SOT3 |