Manufacturer: Microsemi Corporation
Win Source Part Number: 768683-APT25GN120BG
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3
Power - Max: 272W
IGBT Type: Trench Field Stop
Current - Collector Pulsed (Icm): 75A
Switching Energy: 2.15μJ (off)
Input Type: Standard
Gate Charge: 155nC
Td (on/off) @ 25°C: 22ns/280ns
Test Condition: 800V, 25A, 1 Ohm, 15V
Family Name: APT25GN120B
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-247 [B]
Current - Collector (Ic) (Maximum): 67A
Voltage - Collector Emitter Breakdown (Maximum): 1200V
Vce(on) (Maximum) @ Vge, Ic: 2.1V @ 15V, 25A
Alternative Parts (Cross-Reference): STGW30NC120HD; IRG7PH42UD1MPBF; IRG7PH44K10D-EPBF; RGS80TSX2HRGC11;
Introduction Date: September 03, 2004
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 1
IGBT Transistors FG, IGBT, 1200V, TO-247, RoHS
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 768683-APT25GN120BG | APT25GN120BG |
| Product Name | IGBTs - Single - APT25GN120BG | IGBT Transistors |
| VCES | 1200 volts |