The APT25GN120B2DQ2G is a 1200 V NPT Field Stop IGBT with a trench gate design for low collector-emitter on-state voltage and easy paralleling due to tight parameter distribution and a slightly positive temperature coefficient. It features an integrated gate resistor of 8 Ω for reduced EMI and high reliability, and supports a 10 µs short-circuit withstand capability. The device has a continuous collector current rating of 67 A at 25 °C and 33 A at 110 °C, with a maximum power dissipation of 272 W. The junction-to-case thermal resistance is 0.46 °C/W for the IGBT. It is packaged in a case that weighs 5.9 g and operates from -55 °C to 150 °C. The part is RoHS compliant with a lead-free terminal finish.
IGBT Transistors FG, IGBT, 1200V, T-MAX, RoHS
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | APT25GN120B2DQ2G |
| Product Name | IGBT Transistors |