Microsemi Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT20M45BVRG APT20M45BVRG

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1017995-APT20M45BVRG Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 [B] Dimension: TO-247-3 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 56A (Tc) Gate-Source Threshold Voltage: 4V @ 1mA Max Gate Charge: 195nC @ 10V Max Input Capacitance: 4860pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 45 mOhm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1017995-APT20M45BVRG Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 [B] Dimension: TO-247-3 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 56A (Tc) Gate-Source Threshold Voltage: 4V @ 1mA Max Gate Charge: 195nC @ 10V Max Input Capacitance: 4860pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 45 mOhm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT20M45BVRG - 1017995-APT20M45BVRG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT20M45BVRG
1017995-APT20M45BVRG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT20M45BVRG 1017995-APT20M45BVRG
Manufacturer: Microsemi Corporation Win Source Part Number: 1017995-APT20M45BVRG Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 [B] Dimension: TO-247-3 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 56A (Tc) Gate-Source Threshold Voltage: 4V @ 1mA Max Gate Charge: 195nC @ 10V Max Input Capacitance: 4860pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 45 mOhm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 1017995-APT20M45BVRG
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247 [B]
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 56A (Tc)
Gate-Source Threshold Voltage: 4V @ 1mA
Max Gate Charge: 195nC @ 10V
Max Input Capacitance: 4860pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 45 mOhm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET FG, MOSFET, 200V, TO-247, RoHS

MOSFET FG, MOSFET, 200V, TO-247, RoHS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1017995-APT20M45BVRG APT20M45BVRG
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT20M45BVRG MOSFET
Polarity N-Channel; N-Channel
V(BR)DSS 200 volts
PD 300000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Dual P-Channel Matched MOSFET Pair - ALD1102BSAL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
3 suppliers
MOSFETs - 154958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
40V 240A MOSFET Transistor - 278-AUIRF3004WL - ERSAELECTRONICS PTE. LTD.
Specs
PD 375000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
4 suppliers