Microsemi Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT20M38SVFRG APT20M38SVFRG

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 768681-APT20M38SVFRG Series: POWER MOS V Packaging: Tube Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-268-3, D3Pak (2 Leads + Tab), TO-268AA Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 67A (Tc) Part Status: Obsolete(EOL) Family Name: APT20M38SVFRG Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: D3 [S] Channel Type Type: N Drain Source Voltage: 200V Vgs(th) (Maximum) @ Id: 4V @ 1mA Gate Charge (Qg) (Maximum) @ Vgs: 225nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 6120pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 370W (Tc) Rds On (Maximum) @ Id, Vgs: 38 mOhm @ 500mA, 10V Alternative Parts (Cross-Reference): IXFT66N20QSN; IXFT66N20Q; IXFT60N20F; IXFT60N20FSN; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 768681-APT20M38SVFRG Series: POWER MOS V Packaging: Tube Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-268-3, D3Pak (2 Leads + Tab), TO-268AA Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 67A (Tc) Part Status: Obsolete(EOL) Family Name: APT20M38SVFRG Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: D3 [S] Channel Type Type: N Drain Source Voltage: 200V Vgs(th) (Maximum) @ Id: 4V @ 1mA Gate Charge (Qg) (Maximum) @ Vgs: 225nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 6120pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 370W (Tc) Rds On (Maximum) @ Id, Vgs: 38 mOhm @ 500mA, 10V Alternative Parts (Cross-Reference): IXFT66N20QSN; IXFT66N20Q; IXFT60N20F; IXFT60N20FSN; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT20M38SVFRG - 768681-APT20M38SVFRG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT20M38SVFRG
768681-APT20M38SVFRG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT20M38SVFRG 768681-APT20M38SVFRG
Manufacturer: Microsemi Corporation Win Source Part Number: 768681-APT20M38SVFRG Series: POWER MOS V Packaging: Tube Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-268-3, D3Pak (2 Leads + Tab), TO-268AA Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 67A (Tc) Part Status: Obsolete(EOL) Family Name: APT20M38SVFRG Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: D3 [S] Channel Type Type: N Drain Source Voltage: 200V Vgs(th) (Maximum) @ Id: 4V @ 1mA Gate Charge (Qg) (Maximum) @ Vgs: 225nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 6120pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 370W (Tc) Rds On (Maximum) @ Id, Vgs: 38 mOhm @ 500mA, 10V Alternative Parts (Cross-Reference): IXFT66N20QSN; IXFT66N20Q; IXFT60N20F; IXFT60N20FSN; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 768681-APT20M38SVFRG
Series: POWER MOS V
Packaging: Tube
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-268-3, D3Pak (2 Leads + Tab), TO-268AA
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 67A (Tc)
Part Status: Obsolete(EOL)
Family Name: APT20M38SVFRG
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: D3 [S]
Channel Type Type: N
Drain Source Voltage: 200V
Vgs(th) (Maximum) @ Id: 4V @ 1mA
Gate Charge (Qg) (Maximum) @ Vgs: 225nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 6120pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 370W (Tc)
Rds On (Maximum) @ Id, Vgs: 38 mOhm @ 500mA, 10V
Alternative Parts (Cross-Reference): IXFT66N20QSN; IXFT66N20Q; IXFT60N20F; IXFT60N20FSN;
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - APT20M38SVFRG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
APT20M38SVFRG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs APT20M38SVFRG
MOSFET N-CH 200V 67A D3PAK

MOSFET N-CH 200V 67A D3PAK

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 768681-APT20M38SVFRG APT20M38SVFRG
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT20M38SVFRG Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 370000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
1.2 - 1.4 GHz, 500 Watt, 50 Volt, GaN RF IMFET - QPD1003 - Qorvo
Specs
Transistor Type IMFET
Transistor Technology / Material GaN
Transistor Grade / Operating Range Military
View Details
2 suppliers