Microsemi Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT20M22LVRG APT20M22LVRG

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 768680-APT20M22LVRG Series: POWER MOS V Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-264-3, TO-264AA Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 100A (Tc) Family Name: APT20M22LVR Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-264 [L] Channel Type Type: N Drain Source Voltage: 200V Vgs(th) (Maximum) @ Id: 4V @ 2.5mA Gate Charge (Qg) (Maximum) @ Vgs: 435nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 10200pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 520W (Tc) Rds On (Maximum) @ Id, Vgs: 22 mOhm @ 500mA, 10V Alternative Parts (Cross-Reference): IXFK120N20PSN; IRFP90N20D; IXFK90N20QSN; IXTH102N20T; Introduction Date: February 17, 1999 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 768680-APT20M22LVRG Series: POWER MOS V Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-264-3, TO-264AA Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 100A (Tc) Family Name: APT20M22LVR Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-264 [L] Channel Type Type: N Drain Source Voltage: 200V Vgs(th) (Maximum) @ Id: 4V @ 2.5mA Gate Charge (Qg) (Maximum) @ Vgs: 435nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 10200pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 520W (Tc) Rds On (Maximum) @ Id, Vgs: 22 mOhm @ 500mA, 10V Alternative Parts (Cross-Reference): IXFK120N20PSN; IRFP90N20D; IXFK90N20QSN; IXTH102N20T; Introduction Date: February 17, 1999 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT20M22LVRG - 768680-APT20M22LVRG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT20M22LVRG
768680-APT20M22LVRG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT20M22LVRG 768680-APT20M22LVRG
Manufacturer: Microsemi Corporation Win Source Part Number: 768680-APT20M22LVRG Series: POWER MOS V Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-264-3, TO-264AA Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 100A (Tc) Family Name: APT20M22LVR Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-264 [L] Channel Type Type: N Drain Source Voltage: 200V Vgs(th) (Maximum) @ Id: 4V @ 2.5mA Gate Charge (Qg) (Maximum) @ Vgs: 435nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 10200pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 520W (Tc) Rds On (Maximum) @ Id, Vgs: 22 mOhm @ 500mA, 10V Alternative Parts (Cross-Reference): IXFK120N20PSN; IRFP90N20D; IXFK90N20QSN; IXTH102N20T; Introduction Date: February 17, 1999 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 768680-APT20M22LVRG
Series: POWER MOS V
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-264-3, TO-264AA
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 100A (Tc)
Family Name: APT20M22LVR
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: TO-264 [L]
Channel Type Type: N
Drain Source Voltage: 200V
Vgs(th) (Maximum) @ Id: 4V @ 2.5mA
Gate Charge (Qg) (Maximum) @ Vgs: 435nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 10200pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 520W (Tc)
Rds On (Maximum) @ Id, Vgs: 22 mOhm @ 500mA, 10V
Alternative Parts (Cross-Reference): IXFK120N20PSN; IRFP90N20D; IXFK90N20QSN; IXTH102N20T;
Introduction Date: February 17, 1999
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 768680-APT20M22LVRG
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT20M22LVRG
PD 520000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CSD16408Q5C DualCool? N-Channel NexFET? Power MOSFET - CSD16408Q5C - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0068 ohms
View Details
6 suppliers
 - 2EDL8033G4CXTMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-VDSON-1
Packing Method Tape Reel; Tape & Reel
View Details
MOSFETs - 1827460P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT223; SOT-223
View Details