Microsemi Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT20M22B2VFR APT20M22B2VFR

Description
Manufacturer: Advanced Power Technology Win Source Part Number: 1146675-APT20M22B2VF R Manufacturer Homepage: www.advpowertech.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Advanced Power Technology Win Source Part Number: 1146675-APT20M22B2VF R Manufacturer Homepage: www.advpowertech.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT20M22B2VFR - 1146675-APT20M22B2VFR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT20M22B2VFR
1146675-APT20M22B2VFR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT20M22B2VFR 1146675-APT20M22B2VFR
Manufacturer: Advanced Power Technology Win Source Part Number: 1146675-APT20M22B2VF R Manufacturer Homepage: www.advpowertech.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Advanced Power Technology
Win Source Part Number: 1146675-APT20M22B2VFR
Manufacturer Homepage: www.advpowertech.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1146675-APT20M22B2VFR
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT20M22B2VFR
Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

CSD18531Q5A 60V N-Channel NexFET Power MOSFETs, CSD18531Q5A - CSD18531Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0058 ohms
View Details
8 suppliers
Power MOSFETs - SuperFAP-E3 Model: FMV08N80E - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 800 volts
rDS(on) 1.6 ohms
IDSS 8000 milliamps
View Details
Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - BSC0993ND - BSC0993ND - Infineon Technologies AG
Specs
Polarity N-Channel; N+N
Transistor Technology / Material Si/SiC
rDS(on) 0.0050 ohms
View Details