Manufacturer: Microsemi Corporation
Win Source Part Number: 768678-APT20GN60BG
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-247-3
Power - Max: 136W
IGBT Type: Trench Field Stop
Current - Collector Pulsed (Icm): 60A
Switching Energy: 230μJ (on), 580μJ (off)
Input Type: Standard
Gate Charge: 120nC
Td (on/off) @ 25°C: 9ns/140ns
Test Condition: 400V, 20A, 4.3 Ohm, 15V
Family Name: APT20GN60BG
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-247 [B]
Current - Collector (Ic) (Maximum): 40A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Vce(on) (Maximum) @ Vge, Ic: 1.9V @ 15V, 20A
Alternative Parts (Cross-Reference): RJP60D0DPM-00-T1; FGD633; RJH60M3DPQ-A0-T0; RJH60D0DPM-00-T1;
Introduction Date: May 13, 2005
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 30
| Win Source Electronics | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 768678-APT20GN60BG |
| Product Name | IGBTs - Single - APT20GN60BG |
| VCES | 600 volts |