Manufacturer: Microsemi Corporation
Win Source Part Number: 078485-APT20GF120BRG
Packaging: Tube/Rail
Mounting: Through Hole
IGBT Type: NPT
Input Type: Standard
Gate Charge: 95nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247 [B]
Maximum Current Collector: 32A
VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V
Maximum Power Dissipation: 200W
Pulsed Collector Current: 64A
Collector-emitter saturation voltage(Max): 3.2V @ 15V, 15A
Total Switching Energy(Ets): 2.7mJ
Turn-on and Turn-off delay time: 17ns/105ns
Alternative Parts (Cross-Reference): HGTG10N120BND; STGW15S120DF3; STGW15H120DF2; APT20GF120BRG;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
IGBT 1200V 32A 200W TO247
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 078485-APT20GF120BRG | APT20GF120BRG |
| Product Name | IGBTs - Single - APT20GF120BRG | Discrete Semiconductor Products - Transistors - IGBTs |
| VCE(on) | 3.2 volts |