The APT200GN60B2G is a 600V Field Stop IGBT with a T-MAX package, designed for low-frequency applications requiring minimal conduction loss. It has a continuous collector current of 283 A at 25°C and 158 A at 110°C, with a pulsed collector current rating of 600 A. The device features a typical collector-emitter on-voltage of 1.45 V at 200 A and 25°C, an integrated gate resistor of 2 Ω, and a switching safe operating area of 600 A at 600 V. It operates within a junction temperature range of -55°C to 175°C and meets RoHS compliance. The package measures 21.46 mm x 16.26 mm x 5.45 mm, with a weight of 6.1 g.
IGBT Transistors FG, IGBT, 600V, TO-247 T-MAX, RoHS
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | APT200GN60B2G |
| Product Name | IGBT Transistors |