Microsemi Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT18F60B APT18F60B

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 051440-APT18F60B Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 335W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 [B] Dimension: TO-247-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 19A (Tc) Gate-Source Threshold Voltage: 5V @ 1mA Max Gate Charge: 90nC @ 10V Max Input Capacitance: 3550pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 390 mOhm @ 9A, 10V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 051440-APT18F60B Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 335W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 [B] Dimension: TO-247-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 19A (Tc) Gate-Source Threshold Voltage: 5V @ 1mA Max Gate Charge: 90nC @ 10V Max Input Capacitance: 3550pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 390 mOhm @ 9A, 10V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT18F60B - 051440-APT18F60B - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT18F60B
051440-APT18F60B
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT18F60B 051440-APT18F60B
Manufacturer: Microsemi Corporation Win Source Part Number: 051440-APT18F60B Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 335W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 [B] Dimension: TO-247-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 19A (Tc) Gate-Source Threshold Voltage: 5V @ 1mA Max Gate Charge: 90nC @ 10V Max Input Capacitance: 3550pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 390 mOhm @ 9A, 10V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 051440-APT18F60B
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 335W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247 [B]
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 19A (Tc)
Gate-Source Threshold Voltage: 5V @ 1mA
Max Gate Charge: 90nC @ 10V
Max Input Capacitance: 3550pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 390 mOhm @ 9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET FG, FREDFET, 600V, TO-247

MOSFET FG, FREDFET, 600V, TO-247

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 051440-APT18F60B APT18F60B
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT18F60B MOSFET
Polarity N-Channel; N-Channel
V(BR)DSS 600 volts
PD 335000 milliwatts
Unlock Full Specs
to access all available technical data