The APT15GT60BRG is a 600V, 15A IGBT transistor in a TO-247 package, rated for continuous collector current of 42A at 25°C and 20A at 110°C, with a maximum power dissipation of 184W. It features a collector-emitter on-voltage of 1.6 to 2.5V at 15A and 25°C, and a gate threshold voltage of 3 to 5V. The device supports switching frequencies up to 150kHz, with a junction-to-case thermal resistance of 0.68°C/W and an operating junction temperature range of -55°C to 150°C. It is RoHS compliant and has rated switching safe operating area (SSOA) of 45A at 600V. The TO-247 package weighs 5.9 grams, with lead length for soldering up to 300°C for 10 seconds at 0.063 inches from the case.
IGBT Transistors FG, IGBT, 600V, 15A, TO-247, RoHS
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | APT15GT60BRG |
| Product Name | IGBT Transistors |