Manufacturer: Microsemi Corporation
Win Source Part Number: 768676-APT15GT60BRDQ
Series: Thunderbolt IGBT
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3
Power - Max: 184W
IGBT Type: NPT
Current - Collector Pulsed (Icm): 45A
Switching Energy: 150μJ (on), 215μJ (off)
Input Type: Standard
Gate Charge: 75nC
Td (on/off) @ 25°C: 6ns/105ns
Test Condition: 400V, 15A, 10 Ohm, 15V
Family Name: APT15GT60BRDQ1
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-247 [B]
Current - Collector (Ic) (Maximum): 42A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Vce(on) (Maximum) @ Vge, Ic: 2.5V @ 15V, 15A
Alternative Parts (Cross-Reference): RJH60F0DPQ-A0-T0; RJP60D0DPM-00-T1; RGCL60TS60GC11; IRGP4062-EPbF;
Introduction Date: July 31, 2005
ECCN: EAR99
Estimated EOL Date: 2019
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 1
IGBT Transistors FG, IGBT-COMBI, 600V, TO-247, RoHS
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 768676-APT15GT60BRDQ1G | APT15GT60BRDQ1G |
| Product Name | IGBTs - Single - APT15GT60BRDQ1G | IGBT Transistors |
| VCES | 600 volts |