Manufacturer: Microsemi Corporation
Win Source Part Number: 051438-APT15GP90BG
Packaging: Tube/Rail
Mounting: Through Hole
IGBT Type: PT
Input Type: Standard
Gate Charge: 60nC
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247 [B]
Maximum Current Collector: 43A
VCEO Maximum Collector-Emitter Breakdown Voltage: 900V
Maximum Power Dissipation: 250W
Pulsed Collector Current: 60A
Collector-emitter saturation voltage(Max): 3.9V @ 15V, 15A
Total Switching Energy(Ets): 200μJ (off)
Turn-on and Turn-off delay time: 9ns/33ns
Testing Conditions: 600V, 15A, 4.3 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Insulated Gate Bipolar Transistor, 43A I(C), 900V V(BR)CES, N-Channel, TO-247AD, ROHS COMPLIANT, TO-247, 3 PIN Product overview: APT15GP90BG from Microsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 43A, 900V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 43A, 900V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-APT15GP90BG can be used for catalog matching and distributor lookup.
IGBT 900V 43A 250W TO247
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 051438-APT15GP90BG | 279-APT15GP90BG | APT15GP90BG |
| Product Name | IGBTs - Single - APT15GP90BG | N-Channel 43A 900V IGBT Transistor | Discrete Semiconductor Products - Transistors - IGBTs |
| VCE(on) | 3.9 volts |