Microsemi Corp. N-Channel 56A 600V TO-220 IGBT Transistor APT15GP60KG

Description
Insulated Gate Bipolar Transistor, 56A I(C), 600V V(BR)CES, N-Channel, TO-220AB, TO-220, 3 PIN Product overview: APT15GP60KG from Microsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 56A, 600V, TO-220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 56A, 600V, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-APT15GP60KG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Insulated Gate Bipolar Transistor, 56A I(C), 600V V(BR)CES, N-Channel, TO-220AB, TO-220, 3 PIN Product overview: APT15GP60KG from Microsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 56A, 600V, TO-220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 56A, 600V, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-APT15GP60KG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 56A 600V TO-220 IGBT Transistor
279-APT15GP60KG
N-Channel 56A 600V TO-220 IGBT Transistor 279-APT15GP60KG
Insulated Gate Bipolar Transistor, 56A I(C), 600V V(BR)CES, N-Channel, TO-220AB, TO-220, 3 PIN Product overview: APT15GP60KG from Microsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 56A, 600V, TO-220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 56A, 600V, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-APT15GP60KG can be used for catalog matching and distributor lookup.

Insulated Gate Bipolar Transistor, 56A I(C), 600V V(BR)CES, N-Channel, TO-220AB, TO-220, 3 PIN Product overview: APT15GP60KG from Microsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 56A, 600V, TO-220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 56A, 600V, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-APT15GP60KG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - APT15GP60KG - 1017974-APT15GP60KG - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - APT15GP60KG
1017974-APT15GP60KG
IGBTs - Single - APT15GP60KG 1017974-APT15GP60KG
Manufacturer: Microsemi Corporation Win Source Part Number: 1017974-APT15GP60KG Packaging: Tube/Rail Mounting: Through Hole IGBT Type: PT Input Type: Standard Gate Charge: 55nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220 [K] Maximum Current Collector: 56A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 250W Pulsed Collector Current: 65A Collector-emitter saturation voltage(Max): 2.7V @ 15V, 15A Total Switching Energy(Ets): 130μJ (on), 121μJ (off) Turn-on and Turn-off delay time: 8ns/29ns Testing Conditions: 400V, 15A, 5 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 1017974-APT15GP60KG
Packaging: Tube/Rail
Mounting: Through Hole
IGBT Type: PT
Input Type: Standard
Gate Charge: 55nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220 [K]
Maximum Current Collector: 56A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 250W
Pulsed Collector Current: 65A
Collector-emitter saturation voltage(Max): 2.7V @ 15V, 15A
Total Switching Energy(Ets): 130μJ (on), 121μJ (off)
Turn-on and Turn-off delay time: 8ns/29ns
Testing Conditions: 400V, 15A, 5 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
APT15GP60KG
IGBT Transistors APT15GP60KG
IGBT Transistors Insulated Gate Bipolar Transistor - PT Power MOS 7 - Single

IGBT Transistors Insulated Gate Bipolar Transistor - PT Power MOS 7 - Single

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - APT15GP60KG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
APT15GP60KG
Discrete Semiconductor Products - Transistors - IGBTs APT15GP60KG
IGBT 600V 56A 250W TO220

IGBT 600V 56A 250W TO220

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-APT15GP60KG 1017974-APT15GP60KG APT15GP60KG APT15GP60KG
Product Name N-Channel 56A 600V TO-220 IGBT Transistor IGBTs - Single - APT15GP60KG IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs
PD 250000 milliwatts 250000 milliwatts
Unlock Full Specs
to access all available technical data