The APT15GP60B series is a high-voltage IGBT optimized for high-frequency switching applications such as switchmode power supplies, using Punch Through Technology. It is housed in a TO-247 package with a weight of 5.90 grams. The device supports a maximum collector-emitter voltage of 600 V and a continuous collector current of 27 A at 110°C case temperature. It has a total power dissipation of 250 W and operates within a junction temperature range of -55°C to 150°C. Typical on-state collector-emitter voltage is 2.2 V at 15 A and 25°C. Switching safe operating area is rated at 65 A at 600 V and 150°C. Thermal resistance from junction to case is 0.50°C/W. The device meets RoHS standards.
IGBT Transistors FG, IGBT, 600V, 15A, TO-247, RoHS
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | APT15GP60BG |
| Product Name | IGBT Transistors |