Manufacturer: Microsemi Corporation
Win Source Part Number: 051436-APT15GP60BDQ1
Packaging: Tube/Rail
Mounting: Through Hole
IGBT Type: PT
Input Type: Standard
Gate Charge: 55nC
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247 [B]
Maximum Current Collector: 56A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 250W
Pulsed Collector Current: 65A
Collector-emitter saturation voltage(Max): 2.7V @ 15V, 15A
Total Switching Energy(Ets): 130μJ (on), 120μJ (off)
Turn-on and Turn-off delay time: 8ns/29ns
Testing Conditions: 400V, 15A, 5 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 1
IGBT Transistors FG, IGBT-COMBI, 600V, TO-247, RoHS
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 051436-APT15GP60BDQ1G | APT15GP60BDQ1G |
| Product Name | IGBTs - Single - APT15GP60BDQ1G | IGBT Transistors |
| VCE(on) | 2.7 volts |