Manufacturer: Microsemi Corporation
Win Source Part Number: 768675-APT15GN120BDQ
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3
Power - Max: 195W
IGBT Type: Trench Field Stop
Current - Collector Pulsed (Icm): 45A
Switching Energy: 410μJ (on), 950μJ (off)
Input Type: Standard
Gate Charge: 90nC
Td (on/off) @ 25°C: 10ns/150ns
Test Condition: 800V, 15A, 4.3 Ohm, 15V
Family Name: APT15GN120BDQ1
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-247 [B]
Current - Collector (Ic) (Maximum): 45A
Voltage - Collector Emitter Breakdown (Maximum): 1200V
Vce(on) (Maximum) @ Vge, Ic: 2.1V @ 15V, 15A
Alternative Parts (Cross-Reference): RJH1CM6DPQ-E0-T2; RJH1CD6DPQ-A0-T0; RJH1CD6DPQ-E0-T2; IRG7PK35UD1PbF;
Introduction Date: September 03, 2004
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 1
IGBT Transistors FG, IGBT, 1200V, TO-247, RoHS
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 768675-APT15GN120BDQ1G | APT15GN120BDQ1G |
| Product Name | IGBTs - Single - APT15GN120BDQ1G | IGBT Transistors |
| VCES | 1200 volts |