Microsemi Corp. IGBT Modules APT150GN60LDQ4G

Description
IGBT Modules FG, IGBT, 600V, 100A,TO-264, RoHS
Description
IGBT Modules FG, IGBT, 600V, 100A,TO-264, RoHS
Datasheet
Datasheet Summary
Powered by GS/AI

The APT150GN60LDQ4G is a 600V IGBT with integrated gate resistor, designed for low-frequency applications such as welding, solar inverters, and motor drives. It is packaged in a TO-264 (L) measuring 26.49 mm by 5.79 mm and weighs 6.1 g. The device supports a continuous collector current of 220 A at 25°C and 123 A at 110°C, with a pulsed current of 450 A. It has a collector-emitter on-voltage of 1.05 V to 1.85 V at 150 A and 25°C, a gate threshold voltage of 5.0 V to 6.5 V, and a total gate charge of 970 nC. Power dissipation is 536 W, with a junction temperature range of -55°C to 175°C. The integrated 2 Ω gate resistor enables reliable operation and low EMI. The device complies with RoHS and AEC-Q200.

Datasheet Summary
Powered by GS/AI

The APT150GN60LDQ4G is a 600V IGBT with integrated gate resistor, designed for low-frequency applications such as welding, solar inverters, and motor drives. It is packaged in a TO-264 (L) measuring 26.49 mm by 5.79 mm and weighs 6.1 g. The device supports a continuous collector current of 220 A at 25°C and 123 A at 110°C, with a pulsed current of 450 A. It has a collector-emitter on-voltage of 1.05 V to 1.85 V at 150 A and 25°C, a gate threshold voltage of 5.0 V to 6.5 V, and a total gate charge of 970 nC. Power dissipation is 536 W, with a junction temperature range of -55°C to 175°C. The integrated 2 Ω gate resistor enables reliable operation and low EMI. The device complies with RoHS and AEC-Q200.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
IGBT Modules
APT150GN60LDQ4G
IGBT Modules APT150GN60LDQ4G
IGBT Modules FG, IGBT, 600V, 100A,TO-264, RoHS

IGBT Modules FG, IGBT, 600V, 100A,TO-264, RoHS

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number APT150GN60LDQ4G
Product Name IGBT Modules
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - 2104950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
Package Type SEMITRANS3
Number of units in IC 2
View Details
IGBTs - Single - IGW50N65F5 - 874427-IGW50N65F5 - Win Source Electronics
Specs
Package Type SOT3
Features IGBT
View Details
Discrete IGBT Modules - XS series (7th-Gen) Model: FGW75XS120 - Fuji Electric Corp. of America
Specs
VCES 1200 volts
IC(max) 75 amps
Switching Speed 20 kHz
View Details