Manufacturer: Microsemi Corporation
Win Source Part Number: 1146619-APT150GN60B2
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-247-3 Variant
Power - Max: 536W
IGBT Type: Trench Field Stop
Current - Collector Pulsed (Icm): 450A
Switching Energy: 8.81mJ (on), 4.295mJ (off)
Input Type: Standard
Gate Charge: 970nC
Td (on/off) @ 25°C: 44ns/430ns
Test Condition: 400V, 150A, 1 Ohm, 15V
Family Name: APT150GN60B2
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.microsemi.com
Current - Collector (Ic) (Maximum): 220A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Vce(on) (Maximum) @ Vge, Ic: 1.85V @ 15V, 150A
Introduction Date: October 20, 2008
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 1
IGBT Modules FG, IGBT, 600V, TO-247 T-MAX, RoHS
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1146619-APT150GN60B2G | APT150GN60B2G |
| Product Name | IGBTs - Single - APT150GN60B2G | IGBT Modules |
| VCES | 600 volts |