The APT13GP120BDQ1G is a 1200 V POWER MOS 7® IGBT in a TO-247 package, designed for high-frequency switching applications such as switchmode power supplies. It has a continuous collector current rating of 41 A at 25 °C and 20 A at 110 °C, with a pulsed collector current of 50 A. The device features a maximum power dissipation of 250 W and operates over a junction temperature range of -55 °C to 150 °C. Typical collector-emitter on-voltage is 3.3 V at 13 A and 25 °C, with a total gate charge of 55 nC. The reverse bias safe operating area is rated at 50 A at 960 V and 150 °C. The package weighs 5.9 gm and is RoHS compliant with a lead-free terminal finish. Junction-to-case thermal resistance is 0.50 °C/W for the IGBT.
IGBT Transistors FG, IGBT, 1200V, TO-247, RoHS
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | APT13GP120BDQ1G |
| Product Name | IGBT Transistors |