Microsemi Corp. 1200V 25A 156W TO220 IGBT Transistor APT11GF120KRG

Description
IGBT 1200V 25A 156W TO220 Product overview: APT11GF120KRG from Microsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 25A, 156W, TO220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 25A, 156W, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-APT11GF120KRG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 1200V 25A 156W TO220 Product overview: APT11GF120KRG from Microsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 25A, 156W, TO220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 25A, 156W, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-APT11GF120KRG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1200V 25A 156W TO220 IGBT Transistor
279-APT11GF120KRG
1200V 25A 156W TO220 IGBT Transistor 279-APT11GF120KRG
IGBT 1200V 25A 156W TO220 Product overview: APT11GF120KRG from Microsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 25A, 156W, TO220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 25A, 156W, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-APT11GF120KRG can be used for catalog matching and distributor lookup.

IGBT 1200V 25A 156W TO220 Product overview: APT11GF120KRG from Microsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 25A, 156W, TO220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 25A, 156W, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-APT11GF120KRG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - APT11GF120KRG - 051430-APT11GF120KRG - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - APT11GF120KRG
051430-APT11GF120KRG
IGBTs - Single - APT11GF120KRG 051430-APT11GF120KRG
Manufacturer: Microsemi Corporation Win Source Part Number: 051430-APT11GF120KRG Packaging: Tube/Rail Mounting: Through Hole IGBT Type: NPT Input Type: Standard Gate Charge: 65nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220 [K] Maximum Current Collector: 25A VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V Maximum Power Dissipation: 156W Pulsed Collector Current: 44A Collector-emitter saturation voltage(Max): 3V @ 15V, 8A Total Switching Energy(Ets): 300μJ (on), 285μJ (off) Turn-on and Turn-off delay time: 7ns/100ns Testing Conditions: 800V, 8A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 051430-APT11GF120KRG
Packaging: Tube/Rail
Mounting: Through Hole
IGBT Type: NPT
Input Type: Standard
Gate Charge: 65nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220 [K]
Maximum Current Collector: 25A
VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V
Maximum Power Dissipation: 156W
Pulsed Collector Current: 44A
Collector-emitter saturation voltage(Max): 3V @ 15V, 8A
Total Switching Energy(Ets): 300μJ (on), 285μJ (off)
Turn-on and Turn-off delay time: 7ns/100ns
Testing Conditions: 800V, 8A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - APT11GF120KRG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
APT11GF120KRG
Discrete Semiconductor Products - Transistors - IGBTs APT11GF120KRG
IGBT 1200V 25A 156W TO220

IGBT 1200V 25A 156W TO220

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-APT11GF120KRG 051430-APT11GF120KRG APT11GF120KRG
Product Name 1200V 25A 156W TO220 IGBT Transistor IGBTs - Single - APT11GF120KRG Discrete Semiconductor Products - Transistors - IGBTs
PD 156000 milliwatts 156000 milliwatts
Unlock Full Specs
to access all available technical data