Microsemi Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT10M19BVR APT10M19BVR

Description
Manufacturer: Advanced Power Technology Win Source Part Number: 1146590-APT10M19BVR Manufacturer Homepage: www.advpowertech.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Advanced Power Technology Win Source Part Number: 1146590-APT10M19BVR Manufacturer Homepage: www.advpowertech.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT10M19BVR - 1146590-APT10M19BVR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT10M19BVR
1146590-APT10M19BVR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT10M19BVR 1146590-APT10M19BVR
Manufacturer: Advanced Power Technology Win Source Part Number: 1146590-APT10M19BVR Manufacturer Homepage: www.advpowertech.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Advanced Power Technology
Win Source Part Number: 1146590-APT10M19BVR
Manufacturer Homepage: www.advpowertech.com
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1146590-APT10M19BVR
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT10M19BVR
Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

N-Channel Power MOSFET - BSZ065N06LS5 - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0065 ohms
View Details
Power MOSFETs - SuperFAP-G Model: 2SK3887-01 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 1 ohms
IDSS 9000 milliamps
View Details
CSD16301Q2 N-Channel NexFET? Power MOSFET - CSD16301Q2 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0290 ohms
View Details
12 suppliers