Manufacturer: Microsemi Corporation
Win Source Part Number: 768661-APT10M11B2VFR
Series: POWER MOS V
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3 Variant
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 100A (Tc)
Part Status: Obsolete(EOL)
Family Name: APT10M11B2VFRG
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: T-MAX
Channel Type Type: N
Drain Source Voltage: 100V
Vgs(th) (Maximum) @ Id: 4V @ 2.5mA
Gate Charge (Qg) (Maximum) @ Vgs: 450nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 10300pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 520W (Tc)
Rds On (Maximum) @ Id, Vgs: 11 mOhm @ 500mA, 10V
Introduction Date: December 30, 1999
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
MOSFET N-CH 100V 100A T-MAX
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Power MOSFET | RF Transistors |
| Product Number | 768661-APT10M11B2VFRG | APT10M11B2VFRG |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT10M11B2VFRG | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Operating Mode | Enhancement | |
| QG | 450 nC | |
| PD | 520000 milliwatts |