Manufacturer: Microsemi Corporation
Win Source Part Number: 1146588-APT102GA60L
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-264-3, TO-264AA
Power - Max: 780W
IGBT Type: PT
Current - Collector Pulsed (Icm): 307A
Switching Energy: 1.354mJ (on), 1.614mJ (off)
Input Type: Standard
Gate Charge: 294nC
Td (on/off) @ 25°C: 28ns/212ns
Test Condition: 400V, 62A, 4.7 Ohm, 15V
Family Name: APT102GA60L
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: TO-264 [L]
Current - Collector (Ic) (Maximum): 183A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Vce(on) (Maximum) @ Vge, Ic: 2.5V @ 15V, 62A
Introduction Date: April 30, 2008
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1146588-APT102GA60L |
| Product Name | IGBTs - Single - APT102GA60L |
| VCES | 600 volts |