The APT100GT60JRDQ4 is a 600V, 100A IGBT module with an integrated anti-parallel diode, designed for high-frequency switching up to 50 kHz. It is packaged in an SOT-227 (ISOTOP™) case, measuring 31.5 mm by 25.4 mm, and weighs 29.2 grams. The IGBT has a typical collector-emitter on-voltage of 2.1 V at 100 A and 25⁰C, with a peak pulsed current rating of 300 A. It supports a maximum continuous collector current of 148 A at 25⁰C and 80 A at 100⁰C. The device features a gate-emitter plateau voltage of 8.0 V, a total gate charge of 460 nC, and a junction-to-case thermal resistance of 0.25 °C/W. It is rated for an operating junction temperature range of -55⁰C to 150⁰C, includes an integrated gate resistor, and is RoHS compliant.
IGBT Modules FG, IGBT-COMBI, 600V,100A, SOT-227
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | APT100GT60JRDQ4 |
| Product Name | IGBT Modules |