The APT100GT60JR is a 600 V, 100 A IGBT module in a SOT-227 (ISOTOP®) package, designed for high-frequency switching applications up to 80 kHz. It features a maximum continuous collector current of 148 A at 25°C and 80 A at 100°C, with a collector-emitter on-voltage of 2.1 V at 100 A and 25°C. The device supports a peak collector current of 300 A and has a switching safe operating area rated at 300 A at 600 V. Thermal resistance from junction to case is 0.25°C/W, and it includes 2500 V RMS isolation. The module is UL recognized and meets RoHS standards.
IGBT Modules FG, IGBT, 600V, 100A, SOT-227
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | APT100GT60JR |
| Product Name | IGBT Modules |