The APT100GT120JRDQ4 is a 1200V, 100A IGBT module with an integrated anti-parallel fast recovery diode, designed for switch-mode operations. It is packaged in an SOT-227 (ISOTOP®) case, measuring 31.7mm x 25.4mm x 4.9mm. The device features a typical collector-emitter on-voltage of 3.2V at 100A and 25°C, a maximum continuous collector current of 123A at 25°C, and a total power dissipation of 570W. It operates with a junction temperature range of -55°C to 150°C and includes an integrated gate resistor of 5Ω. The module is RoHS compliant and rated for 2500V RMS isolation voltage. Switching performance supports frequencies up to 50kHz with typical turn-off energy loss of 7240μJ at 25°C. RBSOA and SCSOA are rated for 200A at 1200V.
IGBT Modules FG, IGBT-COMBI,1200V,100
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | APT100GT120JRDQ4 |
| Product Name | IGBT Modules |