Manufacturer: Microsemi Corporation
Win Source Part Number: 1146584-APT100GN60B2
Packaging: Tube
Mounting Style: Through Hole
IGBT Type: Trench Field Stop
Current - Collector Pulsed (Icm): 300A
Switching Energy: 4.7mJ (on), 2.675mJ (off)
Input Type: Standard
Gate Charge: 600nC
Test Condition: 400V, 100A, 1Ohm, 15V
Categories: Discrete Semiconductor Products
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.advpowertech.com
Manufacturer Package: TO-247-3 Variant
Current - Collector (Ic) (Maximum): 229A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 625W
Vce(on) (Maximum) at Vge, Ic: 1.85V at 15V, 100A
Td (on/off) at 25°C: 31ns/310ns
| Win Source Electronics | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1146584-APT100GN60B2G |
| Product Name | IGBTs - Single - APT100GN60B2G |
| VCES | 600 volts |