Manufacturer: Microsemi Corporation
Win Source Part Number: 078483-APT100GN120J
Mounting: Chassis Mount
Configuration: Single
Input: Standard
IGBT Type: Trench Field Stop
Input Capacitance (Cies) @ Vce: 6.5nF @ 25V
NTC Thermistor: No
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: ISOTOP
Maximum Current Collector: 153A
VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V
Collector Cut-off Current(Max): 100μA
Maximum Power Dissipation: 446W
Collector-emitter saturation voltage(Max): 2.1V @ 15V, 100A
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 1
IGBT Modules FG, IGBT, 1200V, 100A, SOT-227
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 078483-APT100GN120J | APT100GN120J |
| Product Name | IGBTs - Modules - APT100GN120J | IGBT Modules |
| VCE(on) | 2.1 volts |