Manufacturer: Microsemi Corporation
Win Source Part Number: 199250-APT100GN120B2
Packaging: Tube/Rail
Mounting: Through Hole
IGBT Type: Trench Field Stop
Input Type: Standard
Gate Charge: 540nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Dimension: TO-247-3 Variant
Maximum Current Collector: 245A
VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V
Maximum Power Dissipation: 960W
Pulsed Collector Current: 300A
Collector-emitter saturation voltage(Max): 2.1V @ 15V, 100A
Total Switching Energy(Ets): 11mJ (on), 9.5mJ (off)
Turn-on and Turn-off delay time: 50ns/615ns
Testing Conditions: 800V, 100A, 1 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
IGBT Transistors FG, IGBT, 1200V, TO-247 T-MAX, RoHS
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 199250-APT100GN120B2G | APT100GN120B2G |
| Product Name | IGBTs - Single - APT100GN120B2G | IGBT Transistors |
| VCE(on) | 2.1 volts |