The APT100GLQ65JU2 is an ISOTOP® power module containing a 650 V, 100 A Trench + Field Stop IGBT4 with an integrated anti-parallel diode, designed for motor control, switched mode power supplies, power factor correction, and brake switch applications. It uses the SOT-227 (ISOTOP®) package, measuring 31.7 mm × 25.4 mm × 8.9 mm, with direct mounting to a heatsink and a rated isolation voltage of 2500 V RMS. The device has a junction-to-case thermal resistance of 0.35 °C/W for the IGBT and 1.14 °C/W for the diode, and supports a maximum continuous collector current of 100 A at 80 °C case temperature. It features a gate-emitter voltage rating of ±20 V, a collector-emitter saturation voltage of 1.4 V to 2.3 V, and an integrated gate resistor of 2 Ω. The module is RoHS compliant and designed for stabilized performance under switching conditions with a maximum junction temperature of 175 °C.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | APT100GLQ65JU2 |
| Product Name | IGBT Modules |