Microsemi Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT10086BVFR APT10086BVFR

Description
Manufacturer: Advanced Power Technology Win Source Part Number: 1146581-APT10086BVFR Manufacturer Homepage: www.advpowertech.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Advanced Power Technology Win Source Part Number: 1146581-APT10086BVFR Manufacturer Homepage: www.advpowertech.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT10086BVFR - 1146581-APT10086BVFR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT10086BVFR
1146581-APT10086BVFR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT10086BVFR 1146581-APT10086BVFR
Manufacturer: Advanced Power Technology Win Source Part Number: 1146581-APT10086BVFR Manufacturer Homepage: www.advpowertech.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Advanced Power Technology
Win Source Part Number: 1146581-APT10086BVFR
Manufacturer Homepage: www.advpowertech.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1146581-APT10086BVFR
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT10086BVFR
Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - SuperFAP-G Model: 2SK3688-01S - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.5700 ohms
IDSS 16000 milliamps
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - 1323539-DRV8305NPHP - Win Source Electronics
Specs
TJ -40 to 125 C (-40 to 257 F)
Package Type SOT3; 48-PowerTQFP
Packing Method Tray; Tray
View Details
N-Channel Power MOSFET - BSC0911ND - Infineon Technologies AG
Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0012 to 0.0032 ohms
View Details
4 suppliers