Microsemi Corp. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs APT10043JVR

Description
Win Source Part Number: 1341099-APT10043JVR Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Package: Tube Standard Package: 1 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 1000 V Mounting Type: Chassis Mount Package / Case: SOT-227-4, miniBLOC Supplier Device Package: ISOTOP® ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Microsemi Corporation Product Status: Obsolete Current - Continuous Drain (Id) @ 25°C: 22A (Tj) Rds On (Max) @ Id, Vgs: 430mOhm @ 500mA, 10V Vgs(th) (Max) @ Id: 4V @ 1mA Gate Charge (Qg) (Max) @ Vgs: 480 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 9000 pF @ 25 V
Request a Quote Datasheet
Description
Win Source Part Number: 1341099-APT10043JVR Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Package: Tube Standard Package: 1 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 1000 V Mounting Type: Chassis Mount Package / Case: SOT-227-4, miniBLOC Supplier Device Package: ISOTOP® ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Microsemi Corporation Product Status: Obsolete Current - Continuous Drain (Id) @ 25°C: 22A (Tj) Rds On (Max) @ Id, Vgs: 430mOhm @ 500mA, 10V Vgs(th) (Max) @ Id: 4V @ 1mA Gate Charge (Qg) (Max) @ Vgs: 480 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 9000 pF @ 25 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1341099-APT10043JVR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1341099-APT10043JVR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1341099-APT10043JVR
Win Source Part Number: 1341099-APT10043JVR Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Package: Tube Standard Package: 1 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 1000 V Mounting Type: Chassis Mount Package / Case: SOT-227-4, miniBLOC Supplier Device Package: ISOTOP® ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Microsemi Corporation Product Status: Obsolete Current - Continuous Drain (Id) @ 25°C: 22A (Tj) Rds On (Max) @ Id, Vgs: 430mOhm @ 500mA, 10V Vgs(th) (Max) @ Id: 4V @ 1mA Gate Charge (Qg) (Max) @ Vgs: 480 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 9000 pF @ 25 V

Win Source Part Number: 1341099-APT10043JVR
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Package: Tube
Standard Package: 1
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 1000 V
Mounting Type: Chassis Mount
Package / Case: SOT-227-4, miniBLOC
Supplier Device Package: ISOTOP®
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Microsemi Corporation
Product Status: Obsolete
Current - Continuous Drain (Id) @ 25°C: 22A (Tj)
Rds On (Max) @ Id, Vgs: 430mOhm @ 500mA, 10V
Vgs(th) (Max) @ Id: 4V @ 1mA
Gate Charge (Qg) (Max) @ Vgs: 480 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 9000 pF @ 25 V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - APT10043JVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
APT10043JVR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs APT10043JVR
MOSFET N-CH 1000V 22A ISOTOP

MOSFET N-CH 1000V 22A ISOTOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1341099-APT10043JVR APT10043JVR
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products