Microsemi Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT10026L2LLG APT10026L2LLG

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1146569-APT10026L2LL G Manufacturer Homepage: www.microsemi.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1146569-APT10026L2LL G Manufacturer Homepage: www.microsemi.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT10026L2LLG - 1146569-APT10026L2LLG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT10026L2LLG
1146569-APT10026L2LLG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT10026L2LLG 1146569-APT10026L2LLG
Manufacturer: Microsemi Corporation Win Source Part Number: 1146569-APT10026L2LL G Manufacturer Homepage: www.microsemi.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 1146569-APT10026L2LLG
Manufacturer Homepage: www.microsemi.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now
Sheung Wan, Hong Kong
MOSFET FG, MOSFET, 1000V, TO-264 MAX, RoHS

MOSFET FG, MOSFET, 1000V, TO-264 MAX, RoHS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1146569-APT10026L2LLG APT10026L2LLG
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT10026L2LLG MOSFET
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD17322Q5A 30V, N-Channel NexFET? Power MOSFET - CSD17322Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0124 ohms
View Details
6 suppliers
Power MOSFETs - SuperFAP-E3S Model: FMI13N60ES - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.5800 ohms
IDSS 13000 milliamps
View Details
Single FETs, MOSFETs - BSZ050N03LSGATMA1TR-ND - DigiKey
Specs
Polarity N-Channel
Package Type 8-PowerTDFN
View Details
7 suppliers