Microsemi Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT1001RBVR APT1001RBVR

Description
Manufacturer: Advanced Power Technology Win Source Part Number: 1146568-APT1001RBVR Manufacturer Homepage: www.advpowertech.com Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial, Motor Drive & Control
Request a Quote
Description
Manufacturer: Advanced Power Technology Win Source Part Number: 1146568-APT1001RBVR Manufacturer Homepage: www.advpowertech.com Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial, Motor Drive & Control
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT1001RBVR - 1146568-APT1001RBVR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT1001RBVR
1146568-APT1001RBVR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT1001RBVR 1146568-APT1001RBVR
Manufacturer: Advanced Power Technology Win Source Part Number: 1146568-APT1001RBVR Manufacturer Homepage: www.advpowertech.com Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial, Motor Drive & Control

Manufacturer: Advanced Power Technology
Win Source Part Number: 1146568-APT1001RBVR
Manufacturer Homepage: www.advpowertech.com
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial, Motor Drive & Control

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1146568-APT1001RBVR
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT1001RBVR
Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - SuperFAP-G Model: 2SK3988-01 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 3.3 ohms
IDSS 3000 milliamps
View Details
CSD18532Q5B 60-V, N-Channel NexFET? Power MOSFET - CSD18532Q5BT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0043 ohms
View Details
7 suppliers
N-Channel Power MOSFET - BSC030N08NS5 - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0030 ohms
View Details
4 suppliers