Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA600-PQ208M APA600-PQ208M

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 812176-APA600-PQ208M Packaging: Tray Mounting Style: SMD Number of I/O: 158 Total RAM Bits: 129024 Number of Gates: 600000 Part Status: Obsolete (End Of Life) Supplier Device Package: 208-PQFP (28x28) Temperature Range - Operating: -55°C ~ 125°C (TC) Manufacturer Package: 208-BFQFP Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 24 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.3V ~ 2.7V Part Number Series: APA600
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 812176-APA600-PQ208M Packaging: Tray Mounting Style: SMD Number of I/O: 158 Total RAM Bits: 129024 Number of Gates: 600000 Part Status: Obsolete (End Of Life) Supplier Device Package: 208-PQFP (28x28) Temperature Range - Operating: -55°C ~ 125°C (TC) Manufacturer Package: 208-BFQFP Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 24 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.3V ~ 2.7V Part Number Series: APA600
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA600-PQ208M - 812176-APA600-PQ208M - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA600-PQ208M
812176-APA600-PQ208M
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA600-PQ208M 812176-APA600-PQ208M
Manufacturer: Microsemi Corporation Win Source Part Number: 812176-APA600-PQ208M Packaging: Tray Mounting Style: SMD Number of I/O: 158 Total RAM Bits: 129024 Number of Gates: 600000 Part Status: Obsolete (End Of Life) Supplier Device Package: 208-PQFP (28x28) Temperature Range - Operating: -55°C ~ 125°C (TC) Manufacturer Package: 208-BFQFP Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 24 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.3V ~ 2.7V Part Number Series: APA600

Manufacturer: Microsemi Corporation
Win Source Part Number: 812176-APA600-PQ208M
Packaging: Tray
Mounting Style: SMD
Number of I/O: 158
Total RAM Bits: 129024
Number of Gates: 600000
Part Status: Obsolete (End Of Life)
Supplier Device Package: 208-PQFP (28x28)
Temperature Range - Operating: -55°C ~ 125°C (TC)
Manufacturer Package: 208-BFQFP
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 24
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.3V ~ 2.7V
Part Number Series: APA600

Buy Now
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
APA600-PQ208M
FPGA - Field Programmable Gate Array APA600-PQ208M
FPGA - Field Programmable Gate Array APA600-PQ208M

FPGA - Field Programmable Gate Array APA600-PQ208M

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 812176-APA600-PQ208M APA600-PQ208M
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA600-PQ208M FPGA - Field Programmable Gate Array
System Gates 600000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX10DF672C6N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 10570
User I/Os 362 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details