Manufacturer: Microsemi Corporation
Win Source Part Number: 768635-APA150-TQ100
Series: ProASICPLUS
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 100-LQFP
Mounting: SMD
Operating Supply Voltage: 2.3 V ~ 2.7 V
Number of I/O: 66
Total RAM Bits: 36864
Number of Gates: 150000
Family Name: APA150
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): QL4016-2PFN100I; QL4016-3PF100C; QL4016-3PF100I; QL4016-3PFN100C;
Introduction Date: August 25, 2003
ECCN: 3A001.a.7.a
Country of Origin: Hong Kong
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
FPGA - Field Programmable Gate Array APA150-TQ100
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 768635-APA150-TQ100 | APA150-TQ100 |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA150-TQ100 | FPGA - Field Programmable Gate Array |
| System Gates | 150000 |