Manufacturer: Microsemi Corporation
Win Source Part Number: 768628-APA075-PQ208I
Series: ProASICPLUS
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 208-BFQFP
Mounting: SMD
Operating Supply Voltage: 2.3 V ~ 2.7 V
Number of I/O: 158
Total RAM Bits: 27648
Number of Gates: 75000
Family Name: APA075
Categories: Integrated Circuits (ICs)
Manufacturer Package: 208-PQFP (28x28)
Alternative Parts (Cross-Reference): XC4044XL-2HQ208I; XC4044XL-3HQ208I; XC4044XL-1HQ208C; XC4044XL-2HQ208C;
Introduction Date: August 25, 2003
ECCN: EAR99
Country of Origin: Hong Kong, Philippines
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
FPGA - Field Programmable Gate Array APA075-PQ208I
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 768628-APA075-PQ208I | APA075-PQ208I |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - APA075-PQ208I | FPGA - Field Programmable Gate Array |
| System Gates | 75000 |