Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGLP125V2-CSG289 AGLP125V2-CSG289

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 751799-AGLP125V2-CSG 289 Mounting Style: SMD Number of Logic Elements/Cells: 3120 Total RAM Bits: 36864 Number of Gates: 125000 Categories: Integrated Circuits Supplier Device Package: 289-CSP (14x14) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 289-TFBGA, CSBGA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Family Part Number: AGLP125 Manufacturer Pack Quantity: 119 MSL Level: 3 (168 Hours) The number of I/O: 212 Supply Voltage (V): 1.14V ~ 1.575V
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 751799-AGLP125V2-CSG 289 Mounting Style: SMD Number of Logic Elements/Cells: 3120 Total RAM Bits: 36864 Number of Gates: 125000 Categories: Integrated Circuits Supplier Device Package: 289-CSP (14x14) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 289-TFBGA, CSBGA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Family Part Number: AGLP125 Manufacturer Pack Quantity: 119 MSL Level: 3 (168 Hours) The number of I/O: 212 Supply Voltage (V): 1.14V ~ 1.575V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGLP125V2-CSG289 - 751799-AGLP125V2-CSG289 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGLP125V2-CSG289
751799-AGLP125V2-CSG289
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGLP125V2-CSG289 751799-AGLP125V2-CSG289
Manufacturer: Microsemi Corporation Win Source Part Number: 751799-AGLP125V2-CSG 289 Mounting Style: SMD Number of Logic Elements/Cells: 3120 Total RAM Bits: 36864 Number of Gates: 125000 Categories: Integrated Circuits Supplier Device Package: 289-CSP (14x14) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 289-TFBGA, CSBGA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Family Part Number: AGLP125 Manufacturer Pack Quantity: 119 MSL Level: 3 (168 Hours) The number of I/O: 212 Supply Voltage (V): 1.14V ~ 1.575V

Manufacturer: Microsemi Corporation
Win Source Part Number: 751799-AGLP125V2-CSG289
Mounting Style: SMD
Number of Logic Elements/Cells: 3120
Total RAM Bits: 36864
Number of Gates: 125000
Categories: Integrated Circuits
Supplier Device Package: 289-CSP (14x14)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 289-TFBGA, CSBGA
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Family Part Number: AGLP125
Manufacturer Pack Quantity: 119
MSL Level: 3 (168 Hours)
The number of I/O: 212
Supply Voltage (V): 1.14V ~ 1.575V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA)
Product Number 751799-AGLP125V2-CSG289
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGLP125V2-CSG289
System Gates 125000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A15B724C8 - Lingto Electronic Limited
Specs
System Gates 1.90E6
Logic Cells / Logic Blocks 16640
User I/Os 492 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details