Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGLN060V5-VQ100I AGLN060V5-VQ100I

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 807226-AGLN060V5-VQ1 00I Packaging: Tray Mounting Style: SMD Number of I/O: 71 Number of Logic Elements/Cells: 1536 Total RAM Bits: 18432 Number of Gates: 60000 Supplier Device Package: 100-VQFP (14x14) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 100-TQFP Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.425V ~ 1.575V Part Number Series: AGLN060
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 807226-AGLN060V5-VQ1 00I Packaging: Tray Mounting Style: SMD Number of I/O: 71 Number of Logic Elements/Cells: 1536 Total RAM Bits: 18432 Number of Gates: 60000 Supplier Device Package: 100-VQFP (14x14) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 100-TQFP Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.425V ~ 1.575V Part Number Series: AGLN060
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGLN060V5-VQ100I - 807226-AGLN060V5-VQ100I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGLN060V5-VQ100I
807226-AGLN060V5-VQ100I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGLN060V5-VQ100I 807226-AGLN060V5-VQ100I
Manufacturer: Microsemi Corporation Win Source Part Number: 807226-AGLN060V5-VQ1 00I Packaging: Tray Mounting Style: SMD Number of I/O: 71 Number of Logic Elements/Cells: 1536 Total RAM Bits: 18432 Number of Gates: 60000 Supplier Device Package: 100-VQFP (14x14) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 100-TQFP Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.425V ~ 1.575V Part Number Series: AGLN060

Manufacturer: Microsemi Corporation
Win Source Part Number: 807226-AGLN060V5-VQ100I
Packaging: Tray
Mounting Style: SMD
Number of I/O: 71
Number of Logic Elements/Cells: 1536
Total RAM Bits: 18432
Number of Gates: 60000
Supplier Device Package: 100-VQFP (14x14)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 100-TQFP
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.425V ~ 1.575V
Part Number Series: AGLN060

Buy Now
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
AGLN060V5-VQ100I
FPGA - Field Programmable Gate Array AGLN060V5-VQ100I
FPGA - Field Programmable Gate Array AGLN060V5-VQ100I

FPGA - Field Programmable Gate Array AGLN060V5-VQ100I

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 807226-AGLN060V5-VQ100I AGLN060V5-VQ100I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGLN060V5-VQ100I FPGA - Field Programmable Gate Array
System Gates 60000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L04F-LVQ100C - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 3520
User I/Os 72 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details