Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGLN060V2-VQG100 AGLN060V2-VQG100

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 125840-AGLN060V2-VQG 100 Mounting: SMD (SMT) Number of I/O: 71 Number of Logic Elements/Cells: 1536 Total RAM Bits: 18432 Number of Gates: 60000 Family Name: AGLN060 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TJ) Case / Package: 100-VQFP (14x14) Supply Voltage - Operating: 1.14 V to 1.575 V Alternative Parts (Cross-Reference): QL8025-7PV100M; QL8025-6PV100M; QL8025-6PV100I; QL8025-8PV100C; Introduction Date: October 25, 2008 ECCN: EAR99 Country of Origin: Hong Kong, Malaysia Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 125840-AGLN060V2-VQG 100 Mounting: SMD (SMT) Number of I/O: 71 Number of Logic Elements/Cells: 1536 Total RAM Bits: 18432 Number of Gates: 60000 Family Name: AGLN060 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TJ) Case / Package: 100-VQFP (14x14) Supply Voltage - Operating: 1.14 V to 1.575 V Alternative Parts (Cross-Reference): QL8025-7PV100M; QL8025-6PV100M; QL8025-6PV100I; QL8025-8PV100C; Introduction Date: October 25, 2008 ECCN: EAR99 Country of Origin: Hong Kong, Malaysia Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGLN060V2-VQG100 - 125840-AGLN060V2-VQG100 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGLN060V2-VQG100
125840-AGLN060V2-VQG100
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGLN060V2-VQG100 125840-AGLN060V2-VQG100
Manufacturer: Microsemi Corporation Win Source Part Number: 125840-AGLN060V2-VQG 100 Mounting: SMD (SMT) Number of I/O: 71 Number of Logic Elements/Cells: 1536 Total RAM Bits: 18432 Number of Gates: 60000 Family Name: AGLN060 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TJ) Case / Package: 100-VQFP (14x14) Supply Voltage - Operating: 1.14 V to 1.575 V Alternative Parts (Cross-Reference): QL8025-7PV100M; QL8025-6PV100M; QL8025-6PV100I; QL8025-8PV100C; Introduction Date: October 25, 2008 ECCN: EAR99 Country of Origin: Hong Kong, Malaysia Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 125840-AGLN060V2-VQG100
Mounting: SMD (SMT)
Number of I/O: 71
Number of Logic Elements/Cells: 1536
Total RAM Bits: 18432
Number of Gates: 60000
Family Name: AGLN060
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TJ)
Case / Package: 100-VQFP (14x14)
Supply Voltage - Operating: 1.14 V to 1.575 V
Alternative Parts (Cross-Reference): QL8025-7PV100M; QL8025-6PV100M; QL8025-6PV100I; QL8025-8PV100C;
Introduction Date: October 25, 2008
ECCN: EAR99
Country of Origin: Hong Kong, Malaysia
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA)
Product Number 125840-AGLN060V2-VQG100
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGLN060V2-VQG100
System Gates 60000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S40F780C6N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 41250
User I/Os 615 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details