Microsemi Corp. Hard To Find - AGL125V5-FGG144I AGL125V5-FGG144I

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 709424-AGL125V5-FGG1 44I Mounting Style: SMD Number of Logic Elements/Cells: 3072 Total RAM Bits: 36864 Number of Gates: 125000 Categories: Integrated Circuits Supplier Device Package: 144-FPBGA (13x13) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 144-LBGA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: AGL125 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) The number of I/O: 97 Supply Voltage (V): 1.425V ~ 1.575V
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 709424-AGL125V5-FGG1 44I Mounting Style: SMD Number of Logic Elements/Cells: 3072 Total RAM Bits: 36864 Number of Gates: 125000 Categories: Integrated Circuits Supplier Device Package: 144-FPBGA (13x13) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 144-LBGA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: AGL125 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) The number of I/O: 97 Supply Voltage (V): 1.425V ~ 1.575V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - AGL125V5-FGG144I - 709424-AGL125V5-FGG144I - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - AGL125V5-FGG144I
709424-AGL125V5-FGG144I
Hard To Find - AGL125V5-FGG144I 709424-AGL125V5-FGG144I
Manufacturer: Microsemi Corporation Win Source Part Number: 709424-AGL125V5-FGG1 44I Mounting Style: SMD Number of Logic Elements/Cells: 3072 Total RAM Bits: 36864 Number of Gates: 125000 Categories: Integrated Circuits Supplier Device Package: 144-FPBGA (13x13) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 144-LBGA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: AGL125 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) The number of I/O: 97 Supply Voltage (V): 1.425V ~ 1.575V

Manufacturer: Microsemi Corporation
Win Source Part Number: 709424-AGL125V5-FGG144I
Mounting Style: SMD
Number of Logic Elements/Cells: 3072
Total RAM Bits: 36864
Number of Gates: 125000
Categories: Integrated Circuits
Supplier Device Package: 144-FPBGA (13x13)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 144-LBGA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Family Part Number: AGL125
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
The number of I/O: 97
Supply Voltage (V): 1.425V ~ 1.575V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Devices (PLD)
Product Number 709424-AGL125V5-FGG144I
Product Name Hard To Find - AGL125V5-FGG144I
Supply Voltage Other; 1.425V ~ 1.575V
Unlock Full Specs
to access all available technical data

Similar Products

DS90UR903Q-Q1 10 - 43MHz 18 Bit Color FPD-Link II Serializer - DS90UR903QSQE/NOPB - Texas Instruments
Specs
Device Type SERDES
Supply Voltage 1.8V
Package Type Other; WQFN
View Details
2 suppliers
Embedded - FPGAs (Field Programmable Gate Array) - EP20K300EFC672-2N - Lingto Electronic Limited
Specs
Device Type FPGA
User I/Os 408 pins
View Details
SDI Receivers & Transmitters -  - Semtech Corp.
Specs
Device Type SERDES
Power Dissipation 525 milliwatts
Package Type Other (optional feature)
View Details
Embedded - FPGAs (Field Programmable Gate Array) - A1440A-1PLG84C - Lingto Electronic Limited
Specs
Device Type FPGA
System Gates 4000
User I/Os 70 pins
View Details