Microsemi Corp. FPGA Programmable Logic Device AFS600-2PQ208I

Description
Field Programmable Gate Array, 13824 CLBs, 600000 Gates, CMOS, PQFP208, 0.5 MM PITCH, PLASTIC, QFP-208 Product overview: AFS600-2PQ208I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AFS600-2PQ208I can be used for catalog matching and distributor lookup.
Request a Quote
Description
Field Programmable Gate Array, 13824 CLBs, 600000 Gates, CMOS, PQFP208, 0.5 MM PITCH, PLASTIC, QFP-208 Product overview: AFS600-2PQ208I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AFS600-2PQ208I can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AFS600-2PQ208I is a Field Programmable Gate Array (FPGA) from Quarktwin Technology Ltd. that features 600,000 system gates and is built on a 130-nm, 7-layer metal, flash-based CMOS process. This FPGA is nonvolatile, retaining its configuration when powered off, and offers a system performance of up to 350 MHz. It includes embedded flash memory ranging from 2 Mbits to 8 Mbits, with configurable data paths of 8, 16, or 32 bits and a read-ahead access time of 10 ns. The AFS600-2PQ208I integrates an analog-to-digital converter (ADC) with up to 12-bit resolution and supports up to 30 scalable analog input channels. It has high-voltage input tolerance ranging from -10.5 V to +12 V and includes current and temperature monitoring blocks. The device also features multiple clocking options, including an internal 100 MHz RC oscillator and support for external crystal oscillators. Power consumption is optimized with a single 3.3 V power supply and an on-chip 1.5 V regulator, along with sleep and standby modes for low-power operation. The FPGA supports a variety of I/O standards, including single-ended and differential types, and offers programmable output slew rates and drive strengths. The AFS600-2PQ208I is suitable for applications requiring high performance and flexibility in digital and mixed-signal designs.

Datasheet Summary
Powered by GS/AI

The AFS600-2PQ208I is a Field Programmable Gate Array (FPGA) from Quarktwin Technology Ltd. that features 600,000 system gates and is built on a 130-nm, 7-layer metal, flash-based CMOS process. This FPGA is nonvolatile, retaining its configuration when powered off, and offers a system performance of up to 350 MHz. It includes embedded flash memory ranging from 2 Mbits to 8 Mbits, with configurable data paths of 8, 16, or 32 bits and a read-ahead access time of 10 ns. The AFS600-2PQ208I integrates an analog-to-digital converter (ADC) with up to 12-bit resolution and supports up to 30 scalable analog input channels. It has high-voltage input tolerance ranging from -10.5 V to +12 V and includes current and temperature monitoring blocks. The device also features multiple clocking options, including an internal 100 MHz RC oscillator and support for external crystal oscillators. Power consumption is optimized with a single 3.3 V power supply and an on-chip 1.5 V regulator, along with sleep and standby modes for low-power operation. The FPGA supports a variety of I/O standards, including single-ended and differential types, and offers programmable output slew rates and drive strengths. The AFS600-2PQ208I is suitable for applications requiring high performance and flexibility in digital and mixed-signal designs.

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-AFS600-2PQ208I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-AFS600-2PQ208I
FPGA Programmable Logic Device 696-AFS600-2PQ208I
Field Programmable Gate Array, 13824 CLBs, 600000 Gates, CMOS, PQFP208, 0.5 MM PITCH, PLASTIC, QFP-208 Product overview: AFS600-2PQ208I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AFS600-2PQ208I can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 13824 CLBs, 600000 Gates, CMOS, PQFP208, 0.5 MM PITCH, PLASTIC, QFP-208 Product overview: AFS600-2PQ208I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AFS600-2PQ208I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
AFS600-2PQ208I
FPGA - Field Programmable Gate Array AFS600-2PQ208I
FPGA - Field Programmable Gate Array Fusion

FPGA - Field Programmable Gate Array Fusion

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - AFS600-2PQ208I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
AFS600-2PQ208I
FPGAs (Field Programmable Gate Array) AFS600-2PQ208I
Fusion® Field Programmable Gate Array (FPGA) IC 95 110592 208-BFQFP

Fusion® Field Programmable Gate Array (FPGA) IC 95 110592 208-BFQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - AFS600-2PQ208I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
AFS600-2PQ208I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) AFS600-2PQ208I
IC FPGA 95 I/O 208QFP

IC FPGA 95 I/O 208QFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-AFS600-2PQ208I AFS600-2PQ208I AFS600-2PQ208I AFS600-2PQ208I
Product Name FPGA Programmable Logic Device FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 600000 600000
Registers 13824
Package Type Other; PQFP QFP; Other; 208-BFQFP QFP
Internal Frequency 1471 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details