Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX08A-FTQ144 A54SX08A-FTQ144

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 076705-A54SX08A-FTQ1 44 Mounting: SMD (SMT) Number of I/O: 113 Number of LABs/CLBs: 768 Number of Gates: 12000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 144-TQFP (20x20) Supply Voltage - Operating: 2.25 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 076705-A54SX08A-FTQ1 44 Mounting: SMD (SMT) Number of I/O: 113 Number of LABs/CLBs: 768 Number of Gates: 12000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 144-TQFP (20x20) Supply Voltage - Operating: 2.25 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX08A-FTQ144 - 076705-A54SX08A-FTQ144 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX08A-FTQ144
076705-A54SX08A-FTQ144
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX08A-FTQ144 076705-A54SX08A-FTQ144
Manufacturer: Microsemi Corporation Win Source Part Number: 076705-A54SX08A-FTQ1 44 Mounting: SMD (SMT) Number of I/O: 113 Number of LABs/CLBs: 768 Number of Gates: 12000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 144-TQFP (20x20) Supply Voltage - Operating: 2.25 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 076705-A54SX08A-FTQ144
Mounting: SMD (SMT)
Number of I/O: 113
Number of LABs/CLBs: 768
Number of Gates: 12000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 144-TQFP (20x20)
Supply Voltage - Operating: 2.25 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA)
Product Number 076705-A54SX08A-FTQ144
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX08A-FTQ144
System Gates 12000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200RC208-2 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 144 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details